KZVALVE Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 1 1/2" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F | |
| 1 1/2" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 200 psi at 70° F | |
| 1 1/2" Nylon, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 200 psi at 70° F | |
| 1 1/2" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 200 psi at 70° F | |
| 1 1/2" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 125 psi at 70° F | |
| 1 1/2" Polypropylene, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 125 psi at 70° F | |
| 1 1/2" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 125 psi at 70° F | |
| 1 1/2" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F | |
| 1 1/2" Stainless steel, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,500 psi at 70° F | |
| 1 1/2" Stainless steel, 2-way, standard port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 1,500 psi at 70° F | |
| 1 1/2" Stainless steel, 3-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F | |
| 1 1/4" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 125 psi at 70° F | |
| 1 1/4" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F | |
| 1" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F | |
| 1" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 300 psi at 70° F | |
| 1" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 300 psi at 70° F | |
| 1" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 150 psi at 70° F | |
| 1" Polypropylene, 3-way, bottom load, full port, stainless steel ball, ACeR ball, on-off, jet back to tank, FNPT, ball valve, rated for 150 psi at 70° F | |
| 1" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 150 psi at 70° F | |
| 1" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, direct mount to actuator, with manual handle, rated for 600 psi at 70° F | |
| 1" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F | |
| 1" Stainless steel, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 2,000 psi at 70° F | |
| 1" Stainless steel, 2-way, standard port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 2,000 psi at 70° F | |
| 1" Stainless steel, 3-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F | |
| 1/2" Bronze, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F | |
| 1/2" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F | |
| 1/2" Stainless steel, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 2,000 psi at 70° F | |
| 1/2" Stainless steel, 2-way, full port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 2,000 psi at 70° F | |
| 1/2" Stainless steel, 3-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F | |
| 1/4" Bronze, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F | |
| 1/4" Stainless steel, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 2,000 psi at 70° F | |
| 1/4" Stainless steel, 2-way, full port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 2,000 psi at 70° F | |
| 2 1/2" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F | |
| 2" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F | |
| 2" Cast iron butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 150 psi at 70° F | |
| 2" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 150 psi at 70° F | |
| 2" Nylon, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 150 psi at 70° F | |
| 2" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 100 psi at 70° F | |
| 2" Polypropylene, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 100 psi at 70° F | |
| 2" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F | |
| 2" Stainless steel, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,500 psi at 70° F | |
| 2" Stainless steel, 2-way, standard port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 1,500 psi at 70° F | |
| 2" Stainless steel, 3-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F | |
| 3" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F | |
| 3/4" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F | |
| 3/4" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 300 psi at 70° F | |
| 3/4" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 300 psi at 70° F | |
| 3/4" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 150 psi at 70° F | |
| 3/4" Polypropylene, 3-way, bottom load, full port, stainless steel ball, ACeR ball, on-off, jet back to tank, FNPT, ball valve, rated for 150 psi at 70° F | |
| 3/4" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 150 psi at 70° F | |
| 3/4" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F | |
| 3/4" Stainless steel, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 2,000 psi at 70° F | |
| 3/4" Stainless steel, 2-way, standard port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 2,000 psi at 70° F | |
| 3/4" Stainless steel, 3-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F | |
| 3/8" Bronze, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F | |
| 3/8" Stainless steel, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 2,000 psi at 70° F | |
| 3/8" Stainless steel, 3-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F | |
| 4" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70° F, 12 volt DC motor, on/off, 3.0 second cycle time, 3... | |
| 5" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70° F | |
| The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to... | |
| The KZValve Bronze 3-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1/2" to... | |
| The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast... | |
| The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven... | |
| The KZValve QX Series Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to... | |
| The KZValve Stainless Steel 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼"... | |
| The KZValve Stainless Steel 3-Piece, 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • | |
| The KZValve Stainless Steel 3-Piece, 2-Way Direct Mount Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after... | |
| The KZValve stainless steel, 3-way, ball valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/8"... | |
| The KZValve Vented 2-Way Stainless Steel Ammonia Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • | |
| The NEW KZValve Tru-Torq Series is designed to mount directly to a KZValve EH Series actuator or be used as a premium quality manual valve. These consistently smooth operating valves... | |
| These KZValve stainless steel valves are ANSI/NSF 61 certified, meet the Uniform Plumbing Code (UPC), are Low-Lead certified, and approved for drinking water applications in all 50 states. The valves... |