KZVALVE 1/4" Stainless Steel Valve 67B33

Description
1/4" Stainless steel, 2-way, full port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 2,000 psi at 70° F
Description
1/4" Stainless steel, 2-way, full port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 2,000 psi at 70° F

Suppliers

Company
Product
Description
Supplier Links
1/4
Ashland, NE, United States
1/4" Stainless Steel Valve
67B33
1/4" Stainless Steel Valve 67B33
1/4" Stainless steel, 2-way, full port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 2,000 psi at 70° F

1/4" Stainless steel, 2-way, full port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 2,000 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number 67B33
Product Name 1/4" Stainless Steel Valve
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Gas; Oil; Air
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Floating & 2-Way Trunnion Ball Valves -  - Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
View Details
500 High Pressure, Pilot-Operated Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Pilot-Operated Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 163543005 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 3.31 inch (84.00 mm)
View Details