KZVALVE 1" Stainless Steel Valve 89F22

Description
1" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F
Description
1" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F

Suppliers

Company
Product
Description
Supplier Links
1
Ashland, NE, United States
1" Stainless Steel Valve
89F22
1" Stainless Steel Valve 89F22
1" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F

1" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number 89F22
Product Name 1" Stainless Steel Valve
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Gas; Oil; Air
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drain Tempering Valve - DTV - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Mixing
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Hot Water; Cold Water  ; Potable Water
View Details
One Piece Mini Ball Valve - VNH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas; Gasoline / Diesel Fuel; Air
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Filter regulator - LFR-N1/4-D-16-O-MIDI-T3-EX4 - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 290.08 psi (10.21 to 204 m H2O)
View Details