KZVALVE 2" Bronze 3-Way, Full Port Ball Valve Ball Valve KZ78iY

Description
The KZValve Bronze 3-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1/2" to 2" bronze 3-way ball valves • Valve body: C84400 bronze • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Virgin PTFE • Stem packing: PTFE • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
Description
The KZValve Bronze 3-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1/2" to 2" bronze 3-way ball valves • Valve body: C84400 bronze • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Virgin PTFE • Stem packing: PTFE • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Suppliers

Company
Product
Description
Supplier Links
2
Ashland, NE, United States
2" Bronze 3-Way, Full Port Ball Valve Ball Valve
KZ78iY
2" Bronze 3-Way, Full Port Ball Valve Ball Valve KZ78iY
The KZValve Bronze 3-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1/2" to 2" bronze 3-way ball valves • Valve body: C84400 bronze • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Virgin PTFE • Stem packing: PTFE • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

The KZValve Bronze 3-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season.

• 1/2" to 2" bronze 3-way ball valves

• Valve body: C84400 bronze

• Ball: 316 stainless steel

• Stem: 316 stainless steel

• Seat: Virgin PTFE

• Stem packing: PTFE

• UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost

• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life

• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number KZ78iY
Product Name 2" Bronze 3-Way, Full Port Ball Valve Ball Valve
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Gas; Oil; Air
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 400.00 psi (282 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Ultra High Delivery Pressure Regulator, Model 8700 -  - HydraCheck Inc.
Specs
Primary Material Steel
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Electric Temperature Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details
Full Port Brass Ball Valve - 171L-2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details