KZVALVE 3" Cast Iron Butterfly Valve 59K35

Description
2" Cast iron butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 150 psi at 70° F
Description
2" Cast iron butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 150 psi at 70° F

Suppliers

Company
Product
Description
Supplier Links
3
Ashland, NE, United States
3" Cast Iron Butterfly Valve
59K35
3" Cast Iron Butterfly Valve 59K35
2" Cast iron butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 150 psi at 70° F

2" Cast iron butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 150 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number 59K35
Product Name 3" Cast Iron Butterfly Valve
Valve Type Control Valve; Butterfly
Primary Material Cast Iron
Media Water; Gas; Oil; Air
Valve Size 3.00 inch (76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

22mm MINISOL - 09-311-101020+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
View Details
Pneumatic Function Fittings - 1366510 - RS Components, Ltd.
Specs
Valve Type Flow controller
Primary Material Metal
Media Air
View Details
3-Way Stainless Steel Valve - VYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details