KZVALVE 3" Stainless Steel 2-Way Actuated Valve KZ89K3

Description
The KZValve Stainless Steel 3-Piece, 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ½" to 3" stainless steel 3-piece swing out style, 2-way ball valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Virgin PTFE • Stem packing: PTFE and VITON • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
Description
The KZValve Stainless Steel 3-Piece, 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ½" to 3" stainless steel 3-piece swing out style, 2-way ball valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Virgin PTFE • Stem packing: PTFE and VITON • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Suppliers

Company
Product
Description
Supplier Links
3
Ashland, NE, United States
3" Stainless Steel 2-Way Actuated Valve
KZ89K3
3" Stainless Steel 2-Way Actuated Valve KZ89K3
The KZValve Stainless Steel 3-Piece, 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ½" to 3" stainless steel 3-piece swing out style, 2-way ball valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Virgin PTFE • Stem packing: PTFE and VITON • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

The KZValve Stainless Steel 3-Piece, 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season.

• ½" to 3" stainless steel 3-piece swing out style, 2-way ball valves

• Valve body: CF8M stainless steel

• Ball: 316 stainless steel

• Stem: 316 stainless steel

• Seat: Virgin PTFE

• Stem packing: PTFE and VITON

• UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost

• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life

• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number KZ89K3
Product Name 3" Stainless Steel 2-Way Actuated Valve
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Gas; Oil; Air
Valve Size 3.00 inch (76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-PVDF-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121526010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 0.98 inch (25.00 mm)
View Details
10-32 Threaded Ports, Selector Ball Valve - MBVT - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details