KZVALVE 1" Polypropylene Valve F5F33

Description
1" Polypropylene, 3-way, bottom load, full port, stainless steel ball, ACeR ball, on-off, jet back to tank, FNPT, ball valve, rated for 150 psi at 70° F
Description
1" Polypropylene, 3-way, bottom load, full port, stainless steel ball, ACeR ball, on-off, jet back to tank, FNPT, ball valve, rated for 150 psi at 70° F

Suppliers

Company
Product
Description
Supplier Links
1
Ashland, NE, United States
1" Polypropylene Valve
F5F33
1" Polypropylene Valve F5F33
1" Polypropylene, 3-way, bottom load, full port, stainless steel ball, ACeR ball, on-off, jet back to tank, FNPT, ball valve, rated for 150 psi at 70° F

1" Polypropylene, 3-way, bottom load, full port, stainless steel ball, ACeR ball, on-off, jet back to tank, FNPT, ball valve, rated for 150 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number F5F33
Product Name 1" Polypropylene Valve
Valve Type Control Valve; Ball
Primary Material PP
Media Water; Gas; Oil; Air
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Check
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 to 100000.00 psi (10557 to 70378 m H2O)
View Details
6.5 mm Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.26 inch (6.60 mm)
Connection Description Press-In - Into Plastic
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517927 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details