KZVALVE 2" Cast Iron Butterfly Valve 59i22

Description
2" Cast iron butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 150 psi at 70° F
Description
2" Cast iron butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 150 psi at 70° F

Suppliers

Company
Product
Description
Supplier Links
2
Ashland, NE, United States
2" Cast Iron Butterfly Valve
59i22
2" Cast Iron Butterfly Valve 59i22
2" Cast iron butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 150 psi at 70° F

2" Cast iron butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 150 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number 59i22
Product Name 2" Cast Iron Butterfly Valve
Valve Type Control Valve; Butterfly
Primary Material Cast Iron
Media Water; Gas; Oil; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Thermal Relief Valve - HAT/RA-HP - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Glycol; Chemical
View Details
Carbon Steel In-Line Valve - V6C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Hot Water; Wastewater; Gas; Natural Gas; Hydraulic; Steam; Petroleum; Air; Compressed Air; Chemical
View Details
Low Pressure High Flow Line Pressure Regulators And Control Valves JSR-4L Series For Laboratory Pressure Control -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas
View Details
Filter regulator - LFR-3/4-D-7-MAXI-NPT - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details