The KZValve stainless steel, 3-way, ball valves are engineered for
actuation and designed to work with the KZValve actuators. These reliable
valves are proven performers season after season.
• 3/8" to 2" stainless steel 3-way ball valves
• Valve body: CF8M stainless steel
• Ball: 316 stainless steel
• Stem: 316 stainless steel
• Seat: Molecularly enhanced virgin Teflon® (ME-PTFE)
• Stem packing: Molecularly enhanced virgin Teflon®(ME-PTFE)
• UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost
• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life
• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
| KZVALVE | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | KZ73EY |
| Product Name | 3/4" Stainless Steel 3-Way Actuated Valve |
| Valve Type | Control Valve; Ball |
| Primary Material | Stainless Steel |
| Media | Water; Gas; Oil; Air |
| Valve Size | 0.75 inch (19.05 mm) |
| Maximum Pressure | 1000.00 psi (704 m H2O) |