KZVALVE 2" Stainless Steel 3-Way Actuated Valve KZ73i3

Description
The KZValve stainless steel, 3-way, ball valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/8" to 2" stainless steel 3-way ball valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Molecularly enhanced virgin Teflon® (ME-PTFE) • Stem packing: Molecularly enhanced virgin Teflon®(ME-PTFE) • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
Description
The KZValve stainless steel, 3-way, ball valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/8" to 2" stainless steel 3-way ball valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Molecularly enhanced virgin Teflon® (ME-PTFE) • Stem packing: Molecularly enhanced virgin Teflon®(ME-PTFE) • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Suppliers

Company
Product
Description
Supplier Links
2
Ashland, NE, United States
2" Stainless Steel 3-Way Actuated Valve
KZ73i3
2" Stainless Steel 3-Way Actuated Valve KZ73i3
The KZValve stainless steel, 3-way, ball valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/8" to 2" stainless steel 3-way ball valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Molecularly enhanced virgin Teflon® (ME-PTFE) • Stem packing: Molecularly enhanced virgin Teflon®(ME-PTFE) • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

The KZValve stainless steel, 3-way, ball valves are engineered for
actuation and designed to work with the KZValve actuators. These reliable
valves are proven performers season after season.

• 3/8" to 2" stainless steel 3-way ball valves

• Valve body: CF8M stainless steel

• Ball: 316 stainless steel

• Stem: 316 stainless steel

• Seat: Molecularly enhanced virgin Teflon® (ME-PTFE)

• Stem packing: Molecularly enhanced virgin Teflon®(ME-PTFE)

• UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost

• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life

• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number KZ73i3
Product Name 2" Stainless Steel 3-Way Actuated Valve
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Gas; Oil; Air
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86732 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1 1/4 to 1 1/2 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 1.25 to 1.50 inch (31.75 to 38.10 mm)
View Details