KZVALVE 2" TRU-TORQ Manual Polypropylene 2-Way Ball Valve M2i22

Description
The NEW KZValve Tru-Torq Series is designed to mount directly to a KZValve EH Series actuator or be used as a premium quality manual valve. These consistently smooth operating valves are ready to work as hard as you do season after season. • 2" and 3" full port 2-way ball valves • Valve body: Polypropylene, EPDM O-rings • Ball: Polypropylene • Stem: 316 stainless steel • Valve seat: Virgin PTFE with EPDM back-up O-rings • Stem seal: Dual fluorocarbon O-rings • Mounting bosses are molded into the valve body which reduces mounting time and maintains undisturbed torque specifications of the ball and end caps, a common problem for plastic, bolted ball valves • Molded handle grip with stainless steel handle core enhances durability and eliminates broken handles once and for all • Waterproof nylon actuator case is IP68, NEMA 6P, and NEMA 7D rated for long life and lower cost of service
Description
The NEW KZValve Tru-Torq Series is designed to mount directly to a KZValve EH Series actuator or be used as a premium quality manual valve. These consistently smooth operating valves are ready to work as hard as you do season after season. • 2" and 3" full port 2-way ball valves • Valve body: Polypropylene, EPDM O-rings • Ball: Polypropylene • Stem: 316 stainless steel • Valve seat: Virgin PTFE with EPDM back-up O-rings • Stem seal: Dual fluorocarbon O-rings • Mounting bosses are molded into the valve body which reduces mounting time and maintains undisturbed torque specifications of the ball and end caps, a common problem for plastic, bolted ball valves • Molded handle grip with stainless steel handle core enhances durability and eliminates broken handles once and for all • Waterproof nylon actuator case is IP68, NEMA 6P, and NEMA 7D rated for long life and lower cost of service

Suppliers

Company
Product
Description
Supplier Links
2
Ashland, NE, United States
2" TRU-TORQ Manual Polypropylene 2-Way Ball Valve
M2i22
2" TRU-TORQ Manual Polypropylene 2-Way Ball Valve M2i22
The NEW KZValve Tru-Torq Series is designed to mount directly to a KZValve EH Series actuator or be used as a premium quality manual valve. These consistently smooth operating valves are ready to work as hard as you do season after season. • 2" and 3" full port 2-way ball valves • Valve body: Polypropylene, EPDM O-rings • Ball: Polypropylene • Stem: 316 stainless steel • Valve seat: Virgin PTFE with EPDM back-up O-rings • Stem seal: Dual fluorocarbon O-rings • Mounting bosses are molded into the valve body which reduces mounting time and maintains undisturbed torque specifications of the ball and end caps, a common problem for plastic, bolted ball valves • Molded handle grip with stainless steel handle core enhances durability and eliminates broken handles once and for all • Waterproof nylon actuator case is IP68, NEMA 6P, and NEMA 7D rated for long life and lower cost of service

The NEW KZValve Tru-Torq Series is designed to mount directly to a KZValve EH Series actuator or be used as a premium quality manual valve. These consistently smooth operating valves are ready to work as hard as you do season after season.

• 2" and 3" full port 2-way ball valves

• Valve body: Polypropylene, EPDM O-rings

• Ball: Polypropylene

• Stem: 316 stainless steel

• Valve seat: Virgin PTFE with EPDM back-up O-rings

• Stem seal: Dual fluorocarbon O-rings

• Mounting bosses are molded into the valve body which reduces mounting time and maintains undisturbed torque specifications of the ball and end caps, a common problem for plastic, bolted ball valves

• Molded handle grip with stainless steel handle core enhances durability and eliminates broken handles once and for all

• Waterproof nylon actuator case is IP68, NEMA 6P, and NEMA 7D rated for long life and lower cost of service

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number M2i22
Product Name 2" TRU-TORQ Manual Polypropylene 2-Way Ball Valve
Valve Type Control Valve; Ball
Primary Material PP
Media Water; Gas; Oil; Air
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
558 LC Series Press-in Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546212 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; ABS
Valve Size 9.25 inch (235.00 mm)
View Details