KZVALVE 3/4" Polypropylene Valve F3E23

Description
3/4" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 150 psi at 70° F
Description
3/4" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 150 psi at 70° F

Suppliers

Company
Product
Description
Supplier Links
3/4
Ashland, NE, United States
3/4" Polypropylene Valve
F3E23
3/4" Polypropylene Valve F3E23
3/4" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 150 psi at 70° F

3/4" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 150 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number F3E23
Product Name 3/4" Polypropylene Valve
Valve Type Diverter; Ball
Primary Material PP
Media Water; Gas; Oil; Air
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 163375507 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 4.53 inch (115.00 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
250 NACE Compliant, High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; NACE Compliant Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details