KZVALVE Datasheets for Ball Valves

Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries). Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more

Product Name Notes
1 1/2" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F
1 1/2" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 200 psi at 70° F
1 1/2" Nylon, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 200 psi at 70° F
1 1/2" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 200 psi at 70° F
1 1/2" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 125 psi at 70° F
1 1/2" Polypropylene, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 125 psi at 70° F
1 1/2" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 125 psi at 70° F
1 1/2" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F
1 1/2" Stainless steel, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,500 psi at 70° F
1 1/2" Stainless steel, 2-way, standard port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 1,500 psi at 70° F
1 1/2" Stainless steel, 3-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F
1 1/4" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 125 psi at 70° F
1 1/4" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F
1" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F
1" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 300 psi at 70° F
1" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 300 psi at 70° F
1" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 150 psi at 70° F
1" Polypropylene, 3-way, bottom load, full port, stainless steel ball, ACeR ball, on-off, jet back to tank, FNPT, ball valve, rated for 150 psi at 70° F
1" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 150 psi at 70° F
1" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, direct mount to actuator, with manual handle, rated for 600 psi at 70° F
1" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F
1" Stainless steel, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 2,000 psi at 70° F
1" Stainless steel, 2-way, standard port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 2,000 psi at 70° F
1" Stainless steel, 3-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F
1/2" Bronze, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F
1/2" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F
1/2" Stainless steel, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 2,000 psi at 70° F
1/2" Stainless steel, 2-way, full port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 2,000 psi at 70° F
1/2" Stainless steel, 3-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F
1/4" Bronze, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F
1/4" Stainless steel, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 2,000 psi at 70° F
1/4" Stainless steel, 2-way, full port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 2,000 psi at 70° F
2 1/2" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F
2" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F
2" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 150 psi at 70° F
2" Nylon, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 150 psi at 70° F
2" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 100 psi at 70° F
2" Polypropylene, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 100 psi at 70° F
2" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F
2" Stainless steel, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,500 psi at 70° F
2" Stainless steel, 2-way, standard port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 1,500 psi at 70° F
2" Stainless steel, 3-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F
3" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F
3/4" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F
3/4" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 300 psi at 70° F
3/4" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 300 psi at 70° F
3/4" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 150 psi at 70° F
3/4" Polypropylene, 3-way, bottom load, full port, stainless steel ball, ACeR ball, on-off, jet back to tank, FNPT, ball valve, rated for 150 psi at 70° F
3/4" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 150 psi at 70° F
3/4" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F
3/4" Stainless steel, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 2,000 psi at 70° F
3/4" Stainless steel, 2-way, standard port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 2,000 psi at 70° F
3/4" Stainless steel, 3-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F
3/8" Bronze, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F
3/8" Stainless steel, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 2,000 psi at 70° F
3/8" Stainless steel, 3-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F
The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to...
The KZValve Bronze 3-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1/2" to...
The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven...
The KZValve QX Series Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to...
The KZValve Stainless Steel 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼"...
The KZValve Stainless Steel 3-Piece, 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. •
The KZValve Stainless Steel 3-Piece, 2-Way Direct Mount Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after...
The KZValve stainless steel, 3-way, ball valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/8"...
The KZValve Vented 2-Way Stainless Steel Ammonia Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. •
The NEW KZValve Tru-Torq Series is designed to mount directly to a KZValve EH Series actuator or be used as a premium quality manual valve. These consistently smooth operating valves...
These KZValve stainless steel valves are ANSI/NSF 61 certified, meet the Uniform Plumbing Code (UPC), are Low-Lead certified, and approved for drinking water applications in all 50 states. The valves...