KZVALVE 2" Stainless Steel Valve 73i25

Description
2" Stainless steel, 3-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F
Description
2" Stainless steel, 3-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F

Suppliers

Company
Product
Description
Supplier Links
2
Ashland, NE, United States
2" Stainless Steel Valve
73i25
2" Stainless Steel Valve 73i25
2" Stainless steel, 3-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F

2" Stainless steel, 3-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number 73i25
Product Name 2" Stainless Steel Valve
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Gas; Oil; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515077 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
Pneumatic Manual Control Valves - 1442666 - RS Components, Ltd.
Specs
Valve Type Control Valve
Media Air
Maximum Pressure 140.81 psi (99.1 m H2O)
View Details