KZVALVE 3" TRU-TORQ Manual Polypropylene 2-Way Ball Valve M2K22

Description
The NEW KZValve Tru-Torq Series is designed to mount directly to a KZValve EH Series actuator or be used as a premium quality manual valve. These consistently smooth operating valves are ready to work as hard as you do season after season. • 2" and 3" full port 2-way ball valves • Valve body: Polypropylene, EPDM O-rings • Ball: Polypropylene • Stem: 316 stainless steel • Valve seat: Virgin PTFE with EPDM back-up O-rings • Stem seal: Dual fluorocarbon O-rings • Mounting bosses are molded into the valve body which reduces mounting time and maintains undisturbed torque specifications of the ball and end caps, a common problem for plastic, bolted ball valves • Molded handle grip with stainless steel handle core enhances durability and eliminates broken handles once and for all • Waterproof nylon actuator case is IP68, NEMA 6P, and NEMA 7D rated for long life and lower cost of service
Description
The NEW KZValve Tru-Torq Series is designed to mount directly to a KZValve EH Series actuator or be used as a premium quality manual valve. These consistently smooth operating valves are ready to work as hard as you do season after season. • 2" and 3" full port 2-way ball valves • Valve body: Polypropylene, EPDM O-rings • Ball: Polypropylene • Stem: 316 stainless steel • Valve seat: Virgin PTFE with EPDM back-up O-rings • Stem seal: Dual fluorocarbon O-rings • Mounting bosses are molded into the valve body which reduces mounting time and maintains undisturbed torque specifications of the ball and end caps, a common problem for plastic, bolted ball valves • Molded handle grip with stainless steel handle core enhances durability and eliminates broken handles once and for all • Waterproof nylon actuator case is IP68, NEMA 6P, and NEMA 7D rated for long life and lower cost of service

Suppliers

Company
Product
Description
Supplier Links
3
Ashland, NE, United States
3" TRU-TORQ Manual Polypropylene 2-Way Ball Valve
M2K22
3" TRU-TORQ Manual Polypropylene 2-Way Ball Valve M2K22
The NEW KZValve Tru-Torq Series is designed to mount directly to a KZValve EH Series actuator or be used as a premium quality manual valve. These consistently smooth operating valves are ready to work as hard as you do season after season. • 2" and 3" full port 2-way ball valves • Valve body: Polypropylene, EPDM O-rings • Ball: Polypropylene • Stem: 316 stainless steel • Valve seat: Virgin PTFE with EPDM back-up O-rings • Stem seal: Dual fluorocarbon O-rings • Mounting bosses are molded into the valve body which reduces mounting time and maintains undisturbed torque specifications of the ball and end caps, a common problem for plastic, bolted ball valves • Molded handle grip with stainless steel handle core enhances durability and eliminates broken handles once and for all • Waterproof nylon actuator case is IP68, NEMA 6P, and NEMA 7D rated for long life and lower cost of service

The NEW KZValve Tru-Torq Series is designed to mount directly to a KZValve EH Series actuator or be used as a premium quality manual valve. These consistently smooth operating valves are ready to work as hard as you do season after season.

• 2" and 3" full port 2-way ball valves

• Valve body: Polypropylene, EPDM O-rings

• Ball: Polypropylene

• Stem: 316 stainless steel

• Valve seat: Virgin PTFE with EPDM back-up O-rings

• Stem seal: Dual fluorocarbon O-rings

• Mounting bosses are molded into the valve body which reduces mounting time and maintains undisturbed torque specifications of the ball and end caps, a common problem for plastic, bolted ball valves

• Molded handle grip with stainless steel handle core enhances durability and eliminates broken handles once and for all

• Waterproof nylon actuator case is IP68, NEMA 6P, and NEMA 7D rated for long life and lower cost of service

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number M2K22
Product Name 3" TRU-TORQ Manual Polypropylene 2-Way Ball Valve
Valve Type Control Valve; Ball
Primary Material PP
Media Water; Gas; Oil; Air
Valve Size 3.00 inch (76.20 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQP - 12-216C-04621+EQPFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Pneumatic Manual Control Valves - 2022540 - RS Components, Ltd.
Specs
Valve Type Control Valve
Primary Material Aluminum; Aluminium
Media Air
View Details
Electrically Actuated Stainless Steel Ball Valve - E2S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details