KZVALVE 1" Stainless Steel Valve 73F22

Description
1" Stainless steel, 3-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F
Description
1" Stainless steel, 3-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F

Suppliers

Company
Product
Description
Supplier Links
1
Ashland, NE, United States
1" Stainless Steel Valve
73F22
1" Stainless Steel Valve 73F22
1" Stainless steel, 3-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F

1" Stainless steel, 3-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number 73F22
Product Name 1" Stainless Steel Valve
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Gas; Oil; Air
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Check
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 to 100000.00 psi (10557 to 70378 m H2O)
View Details
6 mm Zero Leak 316L Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.24 inch (5.97 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514404 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details