KZVALVE 4" Polypropylene 2-Way Actuated Valve KZ99L7R

Description
The KZValve QX Series Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to 2" full port 2-way ball valves • Valve body: Polypropylene or nylon • Ball: 316 stainless steel • Stem: 316 stainless steel • Valve seat: Virgin PTFE • Stem Seal: Dual VITON O-ring • Body seals: EPDM • Available with FNPT • Quick hairpin outlet and flanged outlets also available • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
Description
The KZValve QX Series Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to 2" full port 2-way ball valves • Valve body: Polypropylene or nylon • Ball: 316 stainless steel • Stem: 316 stainless steel • Valve seat: Virgin PTFE • Stem Seal: Dual VITON O-ring • Body seals: EPDM • Available with FNPT • Quick hairpin outlet and flanged outlets also available • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Suppliers

Company
Product
Description
Supplier Links
4
Ashland, NE, United States
4" Polypropylene 2-Way Actuated Valve
KZ99L7R
4" Polypropylene 2-Way Actuated Valve KZ99L7R
The KZValve QX Series Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to 2" full port 2-way ball valves • Valve body: Polypropylene or nylon • Ball: 316 stainless steel • Stem: 316 stainless steel • Valve seat: Virgin PTFE • Stem Seal: Dual VITON O-ring • Body seals: EPDM • Available with FNPT • Quick hairpin outlet and flanged outlets also available • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

The KZValve QX Series Ball Valves are engineered for actuation and
designed to work with the KZValve actuators. These reliable valves are proven performers season after season.

• 3/4" to 2" full port 2-way ball valves

• Valve body: Polypropylene or nylon

• Ball: 316 stainless steel

• Stem: 316 stainless steel

• Valve seat: Virgin PTFE

• Stem Seal: Dual VITON O-ring

• Body seals: EPDM

• Available with FNPT

• Quick hairpin outlet and flanged outlets also
available

• UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost

• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life

• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number KZ99L7R
Product Name 4" Polypropylene 2-Way Actuated Valve
Valve Type Control Valve; Ball
Primary Material PP
Media Water; Gas; Oil; Air
Valve Size 4.00 inch (101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543313 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.28 inch (58.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121609015 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 1.57 inch (40.00 mm)
View Details
343 Side-Exit Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.34 inch (8.71 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details