KZVALVE 1" Stainless Steel Valve 88F22

Description
1" Stainless steel, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 2,000 psi at 70° F
Description
1" Stainless steel, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 2,000 psi at 70° F

Suppliers

Company
Product
Description
Supplier Links
1
Ashland, NE, United States
1" Stainless Steel Valve
88F22
1" Stainless Steel Valve 88F22
1" Stainless steel, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 2,000 psi at 70° F

1" Stainless steel, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 2,000 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number 88F22
Product Name 1" Stainless Steel Valve
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Gas; Oil; Air
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Subsea Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Actuation Manual
View Details
6.5 mm Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.26 inch (6.60 mm)
Connection Description Press-In - Into Plastic
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 161546833 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; PVC-U
Valve Size 0.98 inch (25.00 mm)
View Details