KZVALVE 2" Nylon Valve NF2Fi22

Description
2" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 150 psi at 70° F
Description
2" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 150 psi at 70° F

Suppliers

Company
Product
Description
Supplier Links
2
Ashland, NE, United States
2" Nylon Valve
NF2Fi22
2" Nylon Valve NF2Fi22
2" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 150 psi at 70° F

2" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 150 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number NF2Fi22
Product Name 2" Nylon Valve
Valve Type Control Valve; Ball
Primary Material Nylon
Media Water; Gas; Oil; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86903 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
3-Way Reduced Port L-ported Brass Ball Valve - 365NSRL-3/8 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1 1/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV125 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.25 inch (31.75 mm)
View Details