KZVALVE 1" Polypropylene Valve F3F23

Description
1" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 150 psi at 70° F
Description
1" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 150 psi at 70° F

Suppliers

Company
Product
Description
Supplier Links
1
Ashland, NE, United States
1" Polypropylene Valve
F3F23
1" Polypropylene Valve F3F23
1" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 150 psi at 70° F

1" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 150 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number F3F23
Product Name 1" Polypropylene Valve
Valve Type Diverter; Ball
Primary Material PP
Media Water; Gas; Oil; Air
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86905 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel Low Pressure Seal Pneumatic Diaphragm Control Valve For For HP & UHP Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas; Air
View Details
0.75
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
3 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV300 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 3.00 inch (76.20 mm)
View Details