KZVALVE 4" Aluminum Butterfly Valve 59L35

Description
4" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70° F, 12 volt DC motor, on/off, 3.0 second cycle time, 3 wires (red to positive, black to negative, white to positive switch), wiring pigtail included.
Description
4" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70° F, 12 volt DC motor, on/off, 3.0 second cycle time, 3 wires (red to positive, black to negative, white to positive switch), wiring pigtail included.

Suppliers

Company
Product
Description
Supplier Links
4
Ashland, NE, United States
4" Aluminum Butterfly Valve
59L35
4" Aluminum Butterfly Valve 59L35
4" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70° F, 12 volt DC motor, on/off, 3.0 second cycle time, 3 wires (red to positive, black to negative, white to positive switch), wiring pigtail included.

4" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70° F, 12 volt DC motor, on/off, 3.0 second cycle time, 3 wires (red to positive, black to negative, white to positive switch), wiring pigtail included.

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number 59L35
Product Name 4" Aluminum Butterfly Valve
Valve Type Control Valve; Butterfly
Primary Material Aluminum
Media Water; Gas; Oil; Air
Valve Size 4.00 inch (101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
FAIRCHILD - Pressure Regulators, M4000A -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Solenoid Valves - 5000008870-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details