KZVALVE 1" Stainless Steel Valve 92FM33

Description
1" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, direct mount to actuator, with manual handle, rated for 600 psi at 70° F
Description
1" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, direct mount to actuator, with manual handle, rated for 600 psi at 70° F

Suppliers

Company
Product
Description
Supplier Links
1
Ashland, NE, United States
1" Stainless Steel Valve
92FM33
1" Stainless Steel Valve 92FM33
1" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, direct mount to actuator, with manual handle, rated for 600 psi at 70° F

1" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, direct mount to actuator, with manual handle, rated for 600 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number 92FM33
Product Name 1" Stainless Steel Valve
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Gas; Oil; Air
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatic Solenoid Valves - 1215880 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium alloy
Media Air
View Details
Air solenoid valve - CPE18-M1H-5J-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers