KZVALVE 1/4" Stainless Steel 2-Way Actuated Valve KZ67BPR

Description
The KZValve Vented 2-Way Stainless Steel Ammonia Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" vented 2-way stainless steel valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel (vented) • Stem: 316 stainless steel with EPDM O-ring • Seat: Molecularly Enhanced Virgin Teflon (ME-PTFE) • Stem packing: Adjustable molecularly enhanced virgin Teflon®(ME-PTFE) • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
Description
The KZValve Vented 2-Way Stainless Steel Ammonia Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" vented 2-way stainless steel valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel (vented) • Stem: 316 stainless steel with EPDM O-ring • Seat: Molecularly Enhanced Virgin Teflon (ME-PTFE) • Stem packing: Adjustable molecularly enhanced virgin Teflon®(ME-PTFE) • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Suppliers

Company
Product
Description
Supplier Links
1/4
Ashland, NE, United States
1/4" Stainless Steel 2-Way Actuated Valve
KZ67BPR
1/4" Stainless Steel 2-Way Actuated Valve KZ67BPR
The KZValve Vented 2-Way Stainless Steel Ammonia Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" vented 2-way stainless steel valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel (vented) • Stem: 316 stainless steel with EPDM O-ring • Seat: Molecularly Enhanced Virgin Teflon (ME-PTFE) • Stem packing: Adjustable molecularly enhanced virgin Teflon®(ME-PTFE) • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

The KZValve Vented 2-Way Stainless Steel Ammonia Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season.

• ¼" to 2" vented 2-way stainless steel valves

• Valve body: CF8M stainless steel

• Ball: 316 stainless steel (vented)

• Stem: 316 stainless steel with EPDM O-ring

• Seat: Molecularly Enhanced Virgin Teflon (ME-PTFE)

• Stem packing: Adjustable molecularly enhanced virgin Teflon®(ME-PTFE)

• UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost

• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life

• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number KZ67BPR
Product Name 1/4" Stainless Steel 2-Way Actuated Valve
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Gas; Oil; Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 2000.00 psi (1408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Dispenser Valve - 53172-01 - Hamilton Company
Specs
Valve Type Sampling
Media Chemical
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
Stainless Steel Low Pressure Seal Pneumatic Diaphragm Control Valve For For HP & UHP Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas; Air
View Details
3-Way Reduced Port L-ported Brass Ball Valve - 365N-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV050 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details