KZVALVE 2" Nylon Valve NF7i22

Description
2" Nylon, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 150 psi at 70° F
Description
2" Nylon, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 150 psi at 70° F

Suppliers

Company
Product
Description
Supplier Links
2
Ashland, NE, United States
2" Nylon Valve
NF7i22
2" Nylon Valve NF7i22
2" Nylon, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 150 psi at 70° F

2" Nylon, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 150 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number NF7i22
Product Name 2" Nylon Valve
Valve Type Control Valve; Ball
Primary Material Nylon
Media Water; Gas; Oil; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123720020 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.97 inch (50.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
10-32 Inlet Thread Needle Valve - NV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Needle
Primary Material Brass / Bronze; Stainless Steel; ENP Brass, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
3-Way Miniature Pinch Valve - NPV3-2D-25-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 14.00 psi (9.85 m H2O)
View Details