KZVALVE 2" Stainless Steel Valve 67i22

Description
2" Stainless steel, 2-way, standard port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 1,500 psi at 70° F
Description
2" Stainless steel, 2-way, standard port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 1,500 psi at 70° F

Suppliers

Company
Product
Description
Supplier Links
2
Ashland, NE, United States
2" Stainless Steel Valve
67i22
2" Stainless Steel Valve 67i22
2" Stainless steel, 2-way, standard port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 1,500 psi at 70° F

2" Stainless steel, 2-way, standard port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 1,500 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number 67i22
Product Name 2" Stainless Steel Valve
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Gas; Oil; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Ball Valves - 648743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Ball
Primary Material Brass / Bronze; Brass
Media Temperature 14 F (-10 C)
View Details
Filter regulator - LFR-1/4-D-5M-MINI - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details