KZVALVE 1 1/2" Nylon 2-Way Actuated Valve KZ12HUR

Description
The KZValve QX Series Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to 2" full port 2-way ball valves • Valve body: Polypropylene or nylon • Ball: 316 stainless steel • Stem: 316 stainless steel • Valve seat: Virgin PTFE • Stem Seal: Dual VITON O-ring • Body seals: EPDM • Available with FNPT • Quick hairpin outlet and flanged outlets also available • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
Description
The KZValve QX Series Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to 2" full port 2-way ball valves • Valve body: Polypropylene or nylon • Ball: 316 stainless steel • Stem: 316 stainless steel • Valve seat: Virgin PTFE • Stem Seal: Dual VITON O-ring • Body seals: EPDM • Available with FNPT • Quick hairpin outlet and flanged outlets also available • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Suppliers

Company
Product
Description
Supplier Links
1 1/2
Ashland, NE, United States
1 1/2" Nylon 2-Way Actuated Valve
KZ12HUR
1 1/2" Nylon 2-Way Actuated Valve KZ12HUR
The KZValve QX Series Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to 2" full port 2-way ball valves • Valve body: Polypropylene or nylon • Ball: 316 stainless steel • Stem: 316 stainless steel • Valve seat: Virgin PTFE • Stem Seal: Dual VITON O-ring • Body seals: EPDM • Available with FNPT • Quick hairpin outlet and flanged outlets also available • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

The KZValve QX Series Ball Valves are engineered for actuation and
designed to work with the KZValve actuators. These reliable valves are proven performers season after season.

• 3/4" to 2" full port 2-way ball valves

• Valve body: Polypropylene or nylon

• Ball: 316 stainless steel

• Stem: 316 stainless steel

• Valve seat: Virgin PTFE

• Stem Seal: Dual VITON O-ring

• Body seals: EPDM

• Available with FNPT

• Quick hairpin outlet and flanged outlets also
available

• UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost

• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life

• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number KZ12HUR
Product Name 1 1/2" Nylon 2-Way Actuated Valve
Valve Type Control Valve; Ball
Primary Material Nylon
Media Water; Gas; Oil; Air
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 2 5 4 - 101468030 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 3.15 inch (80.00 mm)
View Details
Diaphragm Pressure Compensated Flow Control - PCFCD - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Brass
Maximum Pressure 500.00 psi (352 m H2O)
View Details
DV 2-Way Valve, Spade Term., Cartridge, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Solenoid Valves - 5000012802-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details