KZVALVE 3/4" Nylon Valve NF3E23

Description
3/4" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 300 psi at 70° F
Description
3/4" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 300 psi at 70° F

Suppliers

Company
Product
Description
Supplier Links
3/4
Ashland, NE, United States
3/4" Nylon Valve
NF3E23
3/4" Nylon Valve NF3E23
3/4" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 300 psi at 70° F

3/4" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 300 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number NF3E23
Product Name 3/4" Nylon Valve
Valve Type Diverter; Ball
Primary Material Nylon
Media Water; Gas; Oil; Air
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121462012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.26 inch (32.00 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
2-Way Miniature Pinch Valve - NPV4-1O-07-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
Sporlan Oil Level Control Components - OL-60FH OIL LEVEL CONTROL - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
View Details