KZVALVE 5" Aluminum Butterfly Valve 59M35

Description
5" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70° F
Description
5" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70° F

Suppliers

Company
Product
Description
Supplier Links
5
Ashland, NE, United States
5" Aluminum Butterfly Valve
59M35
5" Aluminum Butterfly Valve 59M35
5" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70° F

5" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number 59M35
Product Name 5" Aluminum Butterfly Valve
Valve Type Control Valve; Butterfly
Primary Material Aluminum
Media Water; Gas; Oil; Air
Valve Size 5.00 inch (127.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514617 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Filter Regulators - 1367054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 11.60 to 261.07 psi (8.17 to 184 m H2O)
Connection Description Threaded
View Details