KZVALVE 4" Aluminum Actuated Butterfly Valve KZ59L3

Description
The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316 stainless steel • Stem: 316 stainless steel • Valve body: Cast iron or aluminum • Seat: EPDM • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
Description
The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316 stainless steel • Stem: 316 stainless steel • Valve body: Cast iron or aluminum • Seat: EPDM • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Suppliers

Company
Product
Description
Supplier Links
4
Ashland, NE, United States
4" Aluminum Actuated Butterfly Valve
KZ59L3
4" Aluminum Actuated Butterfly Valve KZ59L3
The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316 stainless steel • Stem: 316 stainless steel • Valve body: Cast iron or aluminum • Seat: EPDM • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season.

• 2" and 3" cast iron valves

• 4" and 5" aluminum valves

• Disk: 316 stainless steel

• Stem: 316 stainless steel

• Valve body: Cast iron or aluminum

• Seat: EPDM

• UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost

• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life

• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number KZ59L3
Product Name 4" Aluminum Actuated Butterfly Valve
Valve Type Control Valve; Butterfly
Primary Material Aluminum
Media Water; Gas; Oil; Air
Valve Size 4.00 inch (101.60 mm)
Maximum Pressure 50.00 psi (35.19 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Control Pinch Valves // Series 5200E -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Actuation Auma Rotork Limitorque Other
View Details
VALVES - BP-075-PVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.75 inch (19.05 mm)
View Details
Butterfly Valves - Seat-On-Body Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details