KZVALVE 1" Polypropylene 3-Way Actuated Valve KZ13FM

Description
The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves • Ball: 316 stainless steel • Stem: 316 stainless steel • Valve body: Polypropylene or nylon • Valve seat: Virgin PTFE • Stem seal: Dual VITON O-ring • Body seals: EPDM • Available with FNPT outlet • Quick hairpin outlet available on 1" valve • UV-modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extends actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
Description
The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves • Ball: 316 stainless steel • Stem: 316 stainless steel • Valve body: Polypropylene or nylon • Valve seat: Virgin PTFE • Stem seal: Dual VITON O-ring • Body seals: EPDM • Available with FNPT outlet • Quick hairpin outlet available on 1" valve • UV-modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extends actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Suppliers

Company
Product
Description
Supplier Links
1
Ashland, NE, United States
1" Polypropylene 3-Way Actuated Valve
KZ13FM
1" Polypropylene 3-Way Actuated Valve KZ13FM
The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves • Ball: 316 stainless steel • Stem: 316 stainless steel • Valve body: Polypropylene or nylon • Valve seat: Virgin PTFE • Stem seal: Dual VITON O-ring • Body seals: EPDM • Available with FNPT outlet • Quick hairpin outlet available on 1" valve • UV-modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extends actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season.

• 3/4", 1" and 11/2" full port valves

• Ball: 316 stainless steel

• Stem: 316 stainless steel

• Valve body: Polypropylene or nylon

• Valve seat: Virgin PTFE

• Stem seal: Dual VITON O-ring

• Body seals: EPDM

• Available with FNPT outlet

• Quick hairpin outlet available on 1" valve

• UV-modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost

• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extends actuator life

• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number KZ13FM
Product Name 1" Polypropylene 3-Way Actuated Valve
Valve Type Diverter; Ball
Primary Material PP
Media Water; Gas; Oil; Air
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
10mm PICOSOL MS - 11-333EF02-B5+2311+BIO - IMI Life Science
Specs
Media Gas
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
Pressure Monitoring Assy 1/2
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 600.00 psi (422 m H2O)
View Details