KZVALVE 3/4" Polypropylene 3-Way Actuated Valve KZ13EM

Description
The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves • Ball: 316 stainless steel • Stem: 316 stainless steel • Valve body: Polypropylene or nylon • Valve seat: Virgin PTFE • Stem seal: Dual VITON O-ring • Body seals: EPDM • Available with FNPT outlet • Quick hairpin outlet available on 1" valve • UV-modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extends actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
Description
The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves • Ball: 316 stainless steel • Stem: 316 stainless steel • Valve body: Polypropylene or nylon • Valve seat: Virgin PTFE • Stem seal: Dual VITON O-ring • Body seals: EPDM • Available with FNPT outlet • Quick hairpin outlet available on 1" valve • UV-modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extends actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Suppliers

Company
Product
Description
Supplier Links
3/4
Ashland, NE, United States
3/4" Polypropylene 3-Way Actuated Valve
KZ13EM
3/4" Polypropylene 3-Way Actuated Valve KZ13EM
The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves • Ball: 316 stainless steel • Stem: 316 stainless steel • Valve body: Polypropylene or nylon • Valve seat: Virgin PTFE • Stem seal: Dual VITON O-ring • Body seals: EPDM • Available with FNPT outlet • Quick hairpin outlet available on 1" valve • UV-modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extends actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season.

• 3/4", 1" and 11/2" full port valves

• Ball: 316 stainless steel

• Stem: 316 stainless steel

• Valve body: Polypropylene or nylon

• Valve seat: Virgin PTFE

• Stem seal: Dual VITON O-ring

• Body seals: EPDM

• Available with FNPT outlet

• Quick hairpin outlet available on 1" valve

• UV-modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost

• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extends actuator life

• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number KZ13EM
Product Name 3/4" Polypropylene 3-Way Actuated Valve
Valve Type Diverter; Ball
Primary Material PP
Media Water; Gas; Oil; Air
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 163543035 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 3.31 inch (84.00 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
6 mm Zero Leak Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.23 inch (5.94 mm)
Connection Description Press-In - Into Plastic
View Details
Control Valve - 107790185 - Radwell International
Specs
Media Compressed Air
View Details