KZVALVE 3/4" Stainless Steel 2-Way Actuated Valve KZ88EY

Description
The KZValve Stainless Steel 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 1 ½" stainless steel 2-way ball valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel • Stem: 316 stainless steel with EPDM O-ring • Seat: Molecularly enhanced virgin Teflon® (ME-PTFE) • Stem packing: Adjustable molecularly enhanced virgin Teflon®(ME-PTFE) • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
Description
The KZValve Stainless Steel 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 1 ½" stainless steel 2-way ball valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel • Stem: 316 stainless steel with EPDM O-ring • Seat: Molecularly enhanced virgin Teflon® (ME-PTFE) • Stem packing: Adjustable molecularly enhanced virgin Teflon®(ME-PTFE) • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Suppliers

Company
Product
Description
Supplier Links
3/4
Ashland, NE, United States
3/4" Stainless Steel 2-Way Actuated Valve
KZ88EY
3/4" Stainless Steel 2-Way Actuated Valve KZ88EY
The KZValve Stainless Steel 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 1 ½" stainless steel 2-way ball valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel • Stem: 316 stainless steel with EPDM O-ring • Seat: Molecularly enhanced virgin Teflon® (ME-PTFE) • Stem packing: Adjustable molecularly enhanced virgin Teflon®(ME-PTFE) • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

The KZValve Stainless Steel 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season.

• ¼" to 1 ½" stainless steel 2-way ball valves

• Valve body: CF8M stainless steel

• Ball: 316 stainless steel

• Stem: 316 stainless steel with EPDM O-ring

• Seat: Molecularly enhanced virgin Teflon® (ME-PTFE)

• Stem packing: Adjustable molecularly enhanced virgin Teflon®(ME-PTFE)

• UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost

• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life

• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number KZ88EY
Product Name 3/4" Stainless Steel 2-Way Actuated Valve
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Gas; Oil; Air
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 2000.00 psi (1408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

281 Zero-Leak Detented Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.28 inch (7.14 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
Electrically Actuated Carbon Steel Ball Valve - E5C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petroleum; Air; Compressed Air; Chemical
View Details
VALVES - BP-025-PVC-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details