KZVALVE 1" Polypropylene Valve F2F33

Description
1" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 150 psi at 70° F
Description
1" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 150 psi at 70° F

Suppliers

Company
Product
Description
Supplier Links
1
Ashland, NE, United States
1" Polypropylene Valve
F2F33
1" Polypropylene Valve F2F33
1" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 150 psi at 70° F

1" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 150 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number F2F33
Product Name 1" Polypropylene Valve
Valve Type Control Valve; Ball
Primary Material PP
Media Water; Gas; Oil; Air
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369023 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.13 inch (105.00 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
500 Hi-Q Insert Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details