KZVALVE 2" Stainless Steel Valve 88i22

Description
2" Stainless steel, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,500 psi at 70° F
Description
2" Stainless steel, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,500 psi at 70° F

Suppliers

Company
Product
Description
Supplier Links
2
Ashland, NE, United States
2" Stainless Steel Valve
88i22
2" Stainless Steel Valve 88i22
2" Stainless steel, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,500 psi at 70° F

2" Stainless steel, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,500 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number 88i22
Product Name 2" Stainless Steel Valve
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Gas; Oil; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303008 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 2.20 inch (56.00 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
375 Bypass Valve -  - Lee Co. (The)
Lee Co. (The)
Specs
Valve Type Shut Off; Bypass Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details
Control Valve - 107790185 - Radwell International
Specs
Media Compressed Air
View Details