KZVALVE 1" Stainless Steel 2-Way Actuated Valve KZ92FM

Description
The KZValve Stainless Steel 3-Piece, 2-Way Direct Mount Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1" full port stainless steel valve with manual handle • Mounts directly to actuator • Valve body: stainless steel (CF8M) • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Virgin PTFE • Stem packing: PTFE and VITON • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life. • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
Description
The KZValve Stainless Steel 3-Piece, 2-Way Direct Mount Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1" full port stainless steel valve with manual handle • Mounts directly to actuator • Valve body: stainless steel (CF8M) • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Virgin PTFE • Stem packing: PTFE and VITON • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life. • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Suppliers

Company
Product
Description
Supplier Links
1
Ashland, NE, United States
1" Stainless Steel 2-Way Actuated Valve
KZ92FM
1" Stainless Steel 2-Way Actuated Valve KZ92FM
The KZValve Stainless Steel 3-Piece, 2-Way Direct Mount Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1" full port stainless steel valve with manual handle • Mounts directly to actuator • Valve body: stainless steel (CF8M) • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Virgin PTFE • Stem packing: PTFE and VITON • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life. • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

The KZValve Stainless Steel 3-Piece, 2-Way Direct Mount Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season.

• 1" full port stainless steel valve with manual handle

• Mounts directly to actuator

• Valve body: stainless steel (CF8M)

• Ball: 316 stainless steel

• Stem: 316 stainless steel

• Seat: Virgin PTFE

• Stem packing: PTFE and VITON

• UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost

• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life.

• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number KZ92FM
Product Name 1" Stainless Steel 2-Way Actuated Valve
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Gas; Oil; Air
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
High Purity High Pressure Stainless Steel Needle Valve Natural Gas Flow Control Valve JNV Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Needle
Primary Material Stainless Steel
Media Gas
View Details
Controller, Inflation Nitrogen, 1/2
Specs
Media Gas
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Ball Check Valve 0 5 4 - 1210007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 0.75 inch (19.05 mm)
View Details