KZVALVE 3/8" Stainless Steel 3-Way Actuated Valve KZ73CM

Description
The KZValve stainless steel, 3-way, ball valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/8" to 2" stainless steel 3-way ball valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Molecularly enhanced virgin Teflon® (ME-PTFE) • Stem packing: Molecularly enhanced virgin Teflon®(ME-PTFE) • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
Description
The KZValve stainless steel, 3-way, ball valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/8" to 2" stainless steel 3-way ball valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Molecularly enhanced virgin Teflon® (ME-PTFE) • Stem packing: Molecularly enhanced virgin Teflon®(ME-PTFE) • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Suppliers

Company
Product
Description
Supplier Links
3/8
Ashland, NE, United States
3/8" Stainless Steel 3-Way Actuated Valve
KZ73CM
3/8" Stainless Steel 3-Way Actuated Valve KZ73CM
The KZValve stainless steel, 3-way, ball valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/8" to 2" stainless steel 3-way ball valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Molecularly enhanced virgin Teflon® (ME-PTFE) • Stem packing: Molecularly enhanced virgin Teflon®(ME-PTFE) • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

The KZValve stainless steel, 3-way, ball valves are engineered for
actuation and designed to work with the KZValve actuators. These reliable
valves are proven performers season after season.

• 3/8" to 2" stainless steel 3-way ball valves

• Valve body: CF8M stainless steel

• Ball: 316 stainless steel

• Stem: 316 stainless steel

• Seat: Molecularly enhanced virgin Teflon® (ME-PTFE)

• Stem packing: Molecularly enhanced virgin Teflon®(ME-PTFE)

• UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost

• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life

• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number KZ73CM
Product Name 3/8" Stainless Steel 3-Way Actuated Valve
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Gas; Oil; Air
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatic Manual Control Valves - 1762143 - RS Components, Ltd.
Specs
Valve Type Control Valve
Primary Material Brass / Bronze; Brass
Media Air
View Details
Valves and Control - 2171-VZBM-11/4-RP-40-F-3T-F0405-B2B3-ND - DigiKey
Specs
Valve Type Ball; Ball Valve
Media Water; Gas; Air
Valve Size 1.25 inch (31.75 mm)
View Details