KZVALVE 1/4" Bronze Valve 84B23

Description
1/4" Bronze, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F
Description
1/4" Bronze, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F

Suppliers

Company
Product
Description
Supplier Links
1/4
Ashland, NE, United States
1/4" Bronze Valve
84B23
1/4" Bronze Valve 84B23
1/4" Bronze, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F

1/4" Bronze, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number 84B23
Product Name 1/4" Bronze Valve
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Gas; Oil; Air
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Check
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 to 100000.00 psi (10557 to 70378 m H2O)
View Details
558 Series Restrictor Check Valve -  - Lee Co. (The)
Specs
Valve Type Metering; Check
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543036 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.82 inch (97.00 mm)
View Details