KZVALVE 2" Bronze Valve 84i22

Description
2" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F
Description
2" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F

Suppliers

Company
Product
Description
Supplier Links
2
Ashland, NE, United States
2" Bronze Valve
84i22
2" Bronze Valve 84i22
2" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F

2" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number 84i22
Product Name 2" Bronze Valve
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Gas; Oil; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Control Pinch Valves // Series 5200D -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Connection Description BoltFlange
View Details
Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
Solenoid Valves - 5000006840-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Needle Valve for Sour Gas Service -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 to 30000.00 psi (14076 to 21113 m H2O)
View Details