KZVALVE Datasheets for Plastic Valves
Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more
| Product Name | Notes |
|---|---|
| 1 1/2" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 200 psi at 70° F | |
| 1 1/2" Nylon, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 200 psi at 70° F | |
| 1 1/2" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 200 psi at 70° F | |
| 1 1/2" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 125 psi at 70° F | |
| 1 1/2" Polypropylene, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 125 psi at 70° F | |
| 1 1/2" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 125 psi at 70° F | |
| 1 1/4" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 125 psi at 70° F | |
| 1" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 300 psi at 70° F | |
| 1" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 300 psi at 70° F | |
| 1" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 150 psi at 70° F | |
| 1" Polypropylene, 3-way, bottom load, full port, stainless steel ball, ACeR ball, on-off, jet back to tank, FNPT, ball valve, rated for 150 psi at 70° F | |
| 1" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 150 psi at 70° F | |
| 2" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 150 psi at 70° F | |
| 2" Nylon, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 150 psi at 70° F | |
| 2" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 100 psi at 70° F | |
| 2" Polypropylene, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 100 psi at 70° F | |
| 3/4" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 300 psi at 70° F | |
| 3/4" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 300 psi at 70° F | |
| 3/4" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 150 psi at 70° F | |
| 3/4" Polypropylene, 3-way, bottom load, full port, stainless steel ball, ACeR ball, on-off, jet back to tank, FNPT, ball valve, rated for 150 psi at 70° F | |
| 3/4" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 150 psi at 70° F | |
| The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven... | |
| The KZValve QX Series Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to... | |
| The NEW KZValve Tru-Torq Series is designed to mount directly to a KZValve EH Series actuator or be used as a premium quality manual valve. These consistently smooth operating valves... |