KZVALVE 1 1/2" Stainless Steel 2-Way Actuated Valve KZ89HY

Description
The KZValve Stainless Steel 3-Piece, 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ½" to 3" stainless steel 3-piece swing out style, 2-way ball valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Virgin PTFE • Stem packing: PTFE and VITON • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
Description
The KZValve Stainless Steel 3-Piece, 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ½" to 3" stainless steel 3-piece swing out style, 2-way ball valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Virgin PTFE • Stem packing: PTFE and VITON • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Suppliers

Company
Product
Description
Supplier Links
1 1/2
Ashland, NE, United States
1 1/2" Stainless Steel 2-Way Actuated Valve
KZ89HY
1 1/2" Stainless Steel 2-Way Actuated Valve KZ89HY
The KZValve Stainless Steel 3-Piece, 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ½" to 3" stainless steel 3-piece swing out style, 2-way ball valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Virgin PTFE • Stem packing: PTFE and VITON • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

The KZValve Stainless Steel 3-Piece, 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season.

• ½" to 3" stainless steel 3-piece swing out style, 2-way ball valves

• Valve body: CF8M stainless steel

• Ball: 316 stainless steel

• Stem: 316 stainless steel

• Seat: Virgin PTFE

• Stem packing: PTFE and VITON

• UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost

• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life

• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number KZ89HY
Product Name 1 1/2" Stainless Steel 2-Way Actuated Valve
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Gas; Oil; Air
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369107 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details
Ball Check Valve 0 5 4 - 1290007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 0.79 inch (20.00 mm)
View Details
281 NACE Compliant, Flosert Flow Metering Valve -  - Lee Co. (The)
Specs
Valve Type Metering; Flosert Flow Metering Valves
Valve Size 0.28 inch (7.14 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details