KZVALVE 1 1/2" Stainless Steel 3-Way Actuated Valve KZ73HW

Description
The KZValve stainless steel, 3-way, ball valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/8" to 2" stainless steel 3-way ball valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Molecularly enhanced virgin Teflon® (ME-PTFE) • Stem packing: Molecularly enhanced virgin Teflon®(ME-PTFE) • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
Description
The KZValve stainless steel, 3-way, ball valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/8" to 2" stainless steel 3-way ball valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Molecularly enhanced virgin Teflon® (ME-PTFE) • Stem packing: Molecularly enhanced virgin Teflon®(ME-PTFE) • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Suppliers

Company
Product
Description
Supplier Links
1 1/2
Ashland, NE, United States
1 1/2" Stainless Steel 3-Way Actuated Valve
KZ73HW
1 1/2" Stainless Steel 3-Way Actuated Valve KZ73HW
The KZValve stainless steel, 3-way, ball valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/8" to 2" stainless steel 3-way ball valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Molecularly enhanced virgin Teflon® (ME-PTFE) • Stem packing: Molecularly enhanced virgin Teflon®(ME-PTFE) • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

The KZValve stainless steel, 3-way, ball valves are engineered for
actuation and designed to work with the KZValve actuators. These reliable
valves are proven performers season after season.

• 3/8" to 2" stainless steel 3-way ball valves

• Valve body: CF8M stainless steel

• Ball: 316 stainless steel

• Stem: 316 stainless steel

• Seat: Molecularly enhanced virgin Teflon® (ME-PTFE)

• Stem packing: Molecularly enhanced virgin Teflon®(ME-PTFE)

• UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost

• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life

• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number KZ73HW
Product Name 1 1/2" Stainless Steel 3-Way Actuated Valve
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Gas; Oil; Air
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ambient Temperature Control Valve - US/AR - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Air; Chemical
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PVS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
High Purity High Pressure Stainless Steel Needle Valve Natural Gas Flow Control Valve JNV Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Needle
Primary Material Stainless Steel
Media Gas
View Details
Air solenoid valve - CPE14-M1BH-5/3E-QS-6 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers