KZVALVE 1" Stainless Steel 3-Piece, 2-Way Ball Valve 61FF2-10DW0-P01

Description
These KZValve stainless steel valves are ANSI/NSF 61 certified, meet the Uniform Plumbing Code (UPC), are Low-Lead certified, and approved for drinking water applications in all 50 states. The valves are engineered for actuation and designed to work with KZValve actuators. • 1/2", 3/4", 1", 11/2" and 2" stainless steel valves • 3-piece swing-out style, 2-way ball valve • All valve sizes are actuator ready (ISO 5211 mounting pad) • Available with or without manual handle • Valve body: CF8M stainless steel • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Virgin PTFE • Stem packing: PTFE • Stem O-ring: EPDM • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
Description
These KZValve stainless steel valves are ANSI/NSF 61 certified, meet the Uniform Plumbing Code (UPC), are Low-Lead certified, and approved for drinking water applications in all 50 states. The valves are engineered for actuation and designed to work with KZValve actuators. • 1/2", 3/4", 1", 11/2" and 2" stainless steel valves • 3-piece swing-out style, 2-way ball valve • All valve sizes are actuator ready (ISO 5211 mounting pad) • Available with or without manual handle • Valve body: CF8M stainless steel • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Virgin PTFE • Stem packing: PTFE • Stem O-ring: EPDM • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Suppliers

Company
Product
Description
Supplier Links
1
Ashland, NE, United States
1" Stainless Steel 3-Piece, 2-Way Ball Valve
61FF2-10DW0-P01
1" Stainless Steel 3-Piece, 2-Way Ball Valve 61FF2-10DW0-P01
These KZValve stainless steel valves are ANSI/NSF 61 certified, meet the Uniform Plumbing Code (UPC), are Low-Lead certified, and approved for drinking water applications in all 50 states. The valves are engineered for actuation and designed to work with KZValve actuators. • 1/2", 3/4", 1", 11/2" and 2" stainless steel valves • 3-piece swing-out style, 2-way ball valve • All valve sizes are actuator ready (ISO 5211 mounting pad) • Available with or without manual handle • Valve body: CF8M stainless steel • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Virgin PTFE • Stem packing: PTFE • Stem O-ring: EPDM • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

These KZValve stainless steel valves are ANSI/NSF 61 certified, meet the Uniform Plumbing Code (UPC), are Low-Lead certified, and approved for drinking water applications in all 50 states. The valves are engineered for actuation and designed to work with KZValve actuators.

• 1/2", 3/4", 1", 11/2" and 2" stainless steel valves

• 3-piece swing-out style, 2-way ball valve

• All valve sizes are actuator ready (ISO 5211 mounting pad)

• Available with or without manual handle

• Valve body: CF8M stainless steel

• Ball: 316 stainless steel

• Stem: 316 stainless steel

• Seat: Virgin PTFE

• Stem packing: PTFE

• Stem O-ring: EPDM

• UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost
• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life

• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number 61FF2-10DW0-P01
Product Name 1" Stainless Steel 3-Piece, 2-Way Ball Valve
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Potable Water; Gas; Oil; Air
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

32mm BACOSOL - 04-211-206-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Pneumatic Actuated Valves - 1215813 - RS Components, Ltd.
Specs
Valve Type Angle; Angle seat
Media Air
Valve Size 0.50 inch (12.70 mm)
View Details
Electrically Actuated Stainless Steel Ball Valve - EHS Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details