KZVALVE 3" Stainless Steel Valve 89K35

Description
3" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F
Description
3" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F

Suppliers

Company
Product
Description
Supplier Links
3
Ashland, NE, United States
3" Stainless Steel Valve
89K35
3" Stainless Steel Valve 89K35
3" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F

3" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number 89K35
Product Name 3" Stainless Steel Valve
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Gas; Oil; Air
Valve Size 3.00 inch (76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL Interface - 01-312E-06-HP A1171 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Pneumatic Manual Control Valves - 1259886 - RS Components, Ltd.
Specs
Valve Type Control Valve
Primary Material Aluminum; Aluminium alloy
Media Air
View Details
Pneumatically Actuated 3-Way Ball Valve - PYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details