KZVALVE 2" Polypropylene Valve F7i22

Description
2" Polypropylene, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 100 psi at 70° F
Description
2" Polypropylene, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 100 psi at 70° F

Suppliers

Company
Product
Description
Supplier Links
2
Ashland, NE, United States
2" Polypropylene Valve
F7i22
2" Polypropylene Valve F7i22
2" Polypropylene, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 100 psi at 70° F

2" Polypropylene, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 100 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number F7i22
Product Name 2" Polypropylene Valve
Valve Type Control Valve; Ball
Primary Material PP
Media Water; Gas; Oil; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543136 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.82 inch (97.00 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
187 Axial Flow Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Manual Quarter Turn and Spring Loaded Shutoff Valves -  - EXAIR
Specs
Primary Material Stainless Steel
Media Air; Compressed Air
Actuation Electric
View Details