KZVALVE 2" Polypropylene Valve F2i22

Description
2" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 100 psi at 70° F
Description
2" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 100 psi at 70° F

Suppliers

Company
Product
Description
Supplier Links
2
Ashland, NE, United States
2" Polypropylene Valve
F2i22
2" Polypropylene Valve F2i22
2" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 100 psi at 70° F

2" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 100 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number F2i22
Product Name 2" Polypropylene Valve
Valve Type Control Valve; Ball
Primary Material PP
Media Water; Gas; Oil; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

APCO Swing Check Valves (CVS-EDV) -  - DeZURIK, Inc.
Specs
Valve Type Swing; Check
View Details
Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Solenoid Valves - 5000010457-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details