KZVALVE 2" Stainless Steel Valve 89i35

Description
2" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F
Description
2" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F

Suppliers

Company
Product
Description
Supplier Links
2
Ashland, NE, United States
2" Stainless Steel Valve
89i35
2" Stainless Steel Valve 89i35
2" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F

2" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number 89i35
Product Name 2" Stainless Steel Valve
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Gas; Oil; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL - 01-211P-036H0+63111+AZN - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.14 inch (3.60 mm)
View Details
Ball Valves - 344699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Ball
Primary Material Stainless Steel; Stainless Steel
Connection Description Threaded; Threaded
View Details
Pneumatically Actuated Stainless Steel Ball Valve - P5S Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details