KZVALVE 1/2" Stainless Steel 3-Way Actuated Valve KZ73DM

Description
The KZValve stainless steel, 3-way, ball valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/8" to 2" stainless steel 3-way ball valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Molecularly enhanced virgin Teflon® (ME-PTFE) • Stem packing: Molecularly enhanced virgin Teflon®(ME-PTFE) • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
Description
The KZValve stainless steel, 3-way, ball valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/8" to 2" stainless steel 3-way ball valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Molecularly enhanced virgin Teflon® (ME-PTFE) • Stem packing: Molecularly enhanced virgin Teflon®(ME-PTFE) • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Suppliers

Company
Product
Description
Supplier Links
1/2
Ashland, NE, United States
1/2" Stainless Steel 3-Way Actuated Valve
KZ73DM
1/2" Stainless Steel 3-Way Actuated Valve KZ73DM
The KZValve stainless steel, 3-way, ball valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/8" to 2" stainless steel 3-way ball valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Molecularly enhanced virgin Teflon® (ME-PTFE) • Stem packing: Molecularly enhanced virgin Teflon®(ME-PTFE) • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

The KZValve stainless steel, 3-way, ball valves are engineered for
actuation and designed to work with the KZValve actuators. These reliable
valves are proven performers season after season.

• 3/8" to 2" stainless steel 3-way ball valves

• Valve body: CF8M stainless steel

• Ball: 316 stainless steel

• Stem: 316 stainless steel

• Seat: Molecularly enhanced virgin Teflon® (ME-PTFE)

• Stem packing: Molecularly enhanced virgin Teflon®(ME-PTFE)

• UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost

• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life

• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number KZ73DM
Product Name 1/2" Stainless Steel 3-Way Actuated Valve
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Gas; Oil; Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Single Breather Valve - TT7130/8130 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
View Details
Piloted non return valve - HGL-1/8-QS-4 - Festo Corporation
Specs
Valve Type Check
Media Air; Compressed Air
Maximum Pressure 7.25 to 145.04 psi (5.1 to 102 m H2O)
View Details
3 suppliers
Solenoid Valves - 5000012802-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details