KZVALVE 2" Stainless Steel 2-Way Actuated Valve KZ67iUR

Description
The KZValve Vented 2-Way Stainless Steel Ammonia Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" vented 2-way stainless steel valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel (vented) • Stem: 316 stainless steel with EPDM O-ring • Seat: Molecularly Enhanced Virgin Teflon (ME-PTFE) • Stem packing: Adjustable molecularly enhanced virgin Teflon®(ME-PTFE) • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
Description
The KZValve Vented 2-Way Stainless Steel Ammonia Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" vented 2-way stainless steel valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel (vented) • Stem: 316 stainless steel with EPDM O-ring • Seat: Molecularly Enhanced Virgin Teflon (ME-PTFE) • Stem packing: Adjustable molecularly enhanced virgin Teflon®(ME-PTFE) • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Suppliers

Company
Product
Description
Supplier Links
2
Ashland, NE, United States
2" Stainless Steel 2-Way Actuated Valve
KZ67iUR
2" Stainless Steel 2-Way Actuated Valve KZ67iUR
The KZValve Vented 2-Way Stainless Steel Ammonia Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" vented 2-way stainless steel valves • Valve body: CF8M stainless steel • Ball: 316 stainless steel (vented) • Stem: 316 stainless steel with EPDM O-ring • Seat: Molecularly Enhanced Virgin Teflon (ME-PTFE) • Stem packing: Adjustable molecularly enhanced virgin Teflon®(ME-PTFE) • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

The KZValve Vented 2-Way Stainless Steel Ammonia Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season.

• ¼" to 2" vented 2-way stainless steel valves

• Valve body: CF8M stainless steel

• Ball: 316 stainless steel (vented)

• Stem: 316 stainless steel with EPDM O-ring

• Seat: Molecularly Enhanced Virgin Teflon (ME-PTFE)

• Stem packing: Adjustable molecularly enhanced virgin Teflon®(ME-PTFE)

• UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost

• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life

• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number KZ67iUR
Product Name 2" Stainless Steel 2-Way Actuated Valve
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Gas; Oil; Air
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 1500.00 psi (1056 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
Pressure Control Loading Valve - HV Series - HydraCheck Inc.
Specs
Valve Type Safety
Media Hydraulic
Maximum Pressure 6000.00 psi (4223 m H2O)
View Details
Acid Injection Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Exotic Metal
Media Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details