KZVALVE 3" Cast Iron Actuated Butterfly Valve KZ59KAR

Description
The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316 stainless steel • Stem: 316 stainless steel • Valve body: Cast iron or aluminum • Seat: EPDM • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
Description
The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316 stainless steel • Stem: 316 stainless steel • Valve body: Cast iron or aluminum • Seat: EPDM • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Suppliers

Company
Product
Description
Supplier Links
3
Ashland, NE, United States
3" Cast Iron Actuated Butterfly Valve
KZ59KAR
3" Cast Iron Actuated Butterfly Valve KZ59KAR
The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316 stainless steel • Stem: 316 stainless steel • Valve body: Cast iron or aluminum • Seat: EPDM • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season.

• 2" and 3" cast iron valves

• 4" and 5" aluminum valves

• Disk: 316 stainless steel

• Stem: 316 stainless steel

• Valve body: Cast iron or aluminum

• Seat: EPDM

• UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost

• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life

• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number KZ59KAR
Product Name 3" Cast Iron Actuated Butterfly Valve
Valve Type Control Valve; Butterfly
Primary Material Cast Iron
Media Water; Gas; Oil; Air
Valve Size 3.00 inch (76.20 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 173719015 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
10-32 Port, Two-Stage Diaphragm Pressure Regulator - PRD3 - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
2-Way Stem Valve, 3/8
Specs
Valve Type Poppet; Stem Valve
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE-C-CP180 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.50 inch (12.70 mm)
View Details