KZVALVE 1 1/2" Polypropylene 3-Way Actuated Valve KZ23HY

Description
The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves • Ball: 316 stainless steel • Stem: 316 stainless steel • Valve body: Polypropylene or nylon • Valve seat: Virgin PTFE • Stem seal: Dual VITON O-ring • Body seals: EPDM • Available with FNPT outlet • Quick hairpin outlet available on 1" valve • UV-modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extends actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
Description
The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves • Ball: 316 stainless steel • Stem: 316 stainless steel • Valve body: Polypropylene or nylon • Valve seat: Virgin PTFE • Stem seal: Dual VITON O-ring • Body seals: EPDM • Available with FNPT outlet • Quick hairpin outlet available on 1" valve • UV-modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extends actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Suppliers

Company
Product
Description
Supplier Links
1 1/2
Ashland, NE, United States
1 1/2" Polypropylene 3-Way Actuated Valve
KZ23HY
1 1/2" Polypropylene 3-Way Actuated Valve KZ23HY
The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves • Ball: 316 stainless steel • Stem: 316 stainless steel • Valve body: Polypropylene or nylon • Valve seat: Virgin PTFE • Stem seal: Dual VITON O-ring • Body seals: EPDM • Available with FNPT outlet • Quick hairpin outlet available on 1" valve • UV-modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extends actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season.

• 3/4", 1" and 11/2" full port valves

• Ball: 316 stainless steel

• Stem: 316 stainless steel

• Valve body: Polypropylene or nylon

• Valve seat: Virgin PTFE

• Stem seal: Dual VITON O-ring

• Body seals: EPDM

• Available with FNPT outlet

• Quick hairpin outlet available on 1" valve

• UV-modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost

• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extends actuator life

• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number KZ23HY
Product Name 1 1/2" Polypropylene 3-Way Actuated Valve
Valve Type Control Valve; Ball
Primary Material PP
Media Water; Gas; Oil; Air
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121612040 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 3.94 inch (100.00 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
DT 3-Way Valve, Spade Terminals, Cartridge, 12 VDC, FKM Seals - DT-3C-12-V - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Solenoid Valves - 5000008160-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details